100000194详情
TURCK 100000194重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable with connector
Material housing
Plastic
Degree of protection (IP)
IP68
Programmable
有
Model
Other
0个相似型号
100000194拓展信息
100000194详情
TURCK 100000194重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Cable with connector
Material housing
Plastic
Degree of protection (IP)
IP68
Programmable
有
Model
Other
100000194拓展信息