100000197详情
TURCK 100000197重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Model
Other
Programmable
有
Degree of protection (IP)
IP68
Material housing
Plastic
Type of electric connection
Cable with connector
0个相似型号
100000197拓展信息








哦! 它是空的。