100000200详情
TURCK 100000200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable with connector
Material housing
Plastic
Degree of protection (IP)
IP68
Programmable
有
Model
Other
0个相似型号
100000200拓展信息
100000200详情
TURCK 100000200重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Cable with connector
Material housing
Plastic
Degree of protection (IP)
IP68
Programmable
有
Model
Other
100000200拓展信息