100000395详情
TURCK 100000395重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
KYOCERA AVX
Product Status
活跃
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
8
Permitted cable outer temperature during assembling/handling
-25 - 80
Material of contact surface
Other
系列
*
0个相似型号
100000395拓展信息








哦! 它是空的。