100000451详情
TURCK 100000451重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
6
Permitted cable outer temperature during assembling/handling
-25 - 80
Material of contact surface
Other
性别
Male
接头数量
41
触点样式
Pin
0个相似型号
100000451拓展信息








哦! 它是空的。