100000622详情
TURCK 100000622重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
CAR6F
厂商
ITT Cannon, LLC
Product Status
活跃
Type of electric connection
Plug-in connection
Material housing
Metal
Voltage type
DC
Suitable for safety functions
无
系列
MIL-DTL-5015, CA-B
0个相似型号
100000622拓展信息








哦! 它是空的。