100001136详情
TURCK 100001136重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
50.8 mm
Minimum Cable Diameter (mm)
41.15 mm
Angle
Straight
Manufacturer Part Number
TCI7170
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Arrow Hart - Cooper Wiring Devices
Grip Type
Bushing Grip with Strain Relief
RoHS
无
Ambient temperature
-30 - 85
组成
Metallic
100001136拓展信息








哦! 它是空的。