100001364详情
TURCK 100001364重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 70
Degree of protection (IP)
IP67
Explosion safety category for dust
ATEX dust-ex-protection, Cat. 1D
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 1G
Material housing
Stainless steel
SIL according to IEC 61508
2
Suitable for safety functions
有
Type of electric connection
Cable with connector
Voltage type
DC
100001364拓展信息








哦! 它是空的。