100001595详情
TURCK 100001595重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Maximum Voltage
125 VAC/125 VDC
Manufacturer Part Number
7000-40221-6354000
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Type of electric connection
Other
Degree of protection (IP)
IP66
连接器类型
M12 Right Angle Male to M12 Straight Female, 5-pole
额定电流
4 Amps
知识产权评级
IP66K/IP67
长度
40 Meters
100001595拓展信息








哦! 它是空的。