100001904详情
TURCK 100001904重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 70
Degree of protection (IP)
IP67
Material housing
Plastic
Type of electric connection
Cable
Voltage type
DC
0个相似型号
100001904拓展信息
100001904详情
TURCK 100001904重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-25 - 70
Degree of protection (IP)
IP67
Material housing
Plastic
Type of electric connection
Cable
Voltage type
DC
100001904拓展信息