100003122详情
TURCK 100003122重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP68
Explosion safety category for dust
ATEX dust-ex-protection, Cat. 3D
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 3G
Material housing
Other
Programmable
有
Type of electric connection
Plug-in connection
0个相似型号
100003122拓展信息








哦! 它是空的。