100003138详情
TURCK 100003138重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Voltage type
DC
Material housing
Plastic
Ambient temperature
-25 - 70
Type of electric connection
Cable
0个相似型号
100003138拓展信息
100003138详情
TURCK 100003138重要参数规格及、参数值,及相似型号如下:
Degree of protection (IP)
IP67
Voltage type
DC
Material housing
Plastic
Ambient temperature
-25 - 70
Type of electric connection
Cable
100003138拓展信息