100003348详情
TURCK 100003348重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Ambient temperature
-40 - 80
Rated current In
16
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
系列
*
0个相似型号
100003348拓展信息








哦! 它是空的。