100010282详情
TURCK 100010282重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
NLS-2
厂商
ITT Cannon, LLC
Product Status
活跃
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
系列
*
0个相似型号
100010282拓展信息








哦! 它是空的。