100010399详情
TURCK 100010399重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Zinc-Plated Steel
Manufacturer
Gems Sensors & Controls
Seal
有
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
触点类型
SPST
额定电流
5 A @ 125 VAC, 250 VAC
压力范围
500-1,750 psi
0个相似型号
100010399拓展信息








哦! 它是空的。