100010476详情
TURCK 100010476重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
0个相似型号
100010476拓展信息
100010476详情
TURCK 100010476重要参数规格及、参数值,及相似型号如下:
RoHS
Compliant
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
100010476拓展信息