100010528详情
TURCK 100010528重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TDF014270
Manufacturer
Miscellaneous
Model
Incremental encoder
Degree of protection (IP)
IP67
Material housing
Other
Type of electric connection
Plug-in connection
0个相似型号
100010528拓展信息








哦! 它是空的。