100011153详情
TURCK 100011153重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
GE - General Electric
Mounting
Surface
Type of electric connection
Plug-in connection
Material housing
Aluminium
Degree of protection (IP)
IP65
Model
Incremental encoder
终端
Screw
样式
Enclosed
线圈电压
120 VAC
线圈型
Magnetic
NEMA帧大小
2
行业标准
NEMA
100011153拓展信息








哦! 它是空的。