100011184详情
TURCK 100011184重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Types
PUR;PVC
Manufacturer
Murrelektronik
Manufacturer Part Number
7000-10061-0260150
Maximum Voltage
230 VAC;230 VDC
Type of electric connection
Plug-in connection
Material housing
Aluminium
Degree of protection (IP)
IP65
Model
Incremental encoder
额定电流
10 Amps
知识产权评级
IP67
长度
1.5 Meters
100011184拓展信息








哦! 它是空的。