100011202详情
TURCK 100011202重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
A29SGC25BX3E005
Manufacturer
Cutler Hammer, Div of Eaton Co
Type of electric connection
Plug-in connection
Material housing
Aluminium
Degree of protection (IP)
IP65
Model
Incremental encoder
0个相似型号
100011202拓展信息








哦! 它是空的。