100011359详情
TURCK 100011359重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Siemens
Product Status
活跃
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Other
系列
*
0个相似型号
100011359拓展信息








哦! 它是空的。