100011409详情
TURCK 100011409重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NJBEW161812
Manufacturer
O-Z Gedney
Model
Other
Degree of protection (IP)
IP67
Material housing
Other
Type of electric connection
Plug-in connection
0个相似型号
100011409拓展信息








哦! 它是空的。