100011458详情
TURCK 100011458重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E10316
Manufacturer
Maurey Power Transmission
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP65
Model
Incremental encoder
产品类别
Q-D Bushing
套管类型
E
0个相似型号
100011458拓展信息








哦! 它是空的。