100012458详情
TURCK 100012458重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NJBEW182410
Manufacturer
O-Z Gedney
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP65
Model
Other
0个相似型号
100012458拓展信息








哦! 它是空的。