100017700详情
TURCK 100017700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Degree of protection (IP), mounted
IP67
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Rated current In
1.5
0个相似型号
100017700拓展信息








哦! 它是空的。