100018248详情
TURCK 100018248重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Design Analysis
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Other
0个相似型号
100018248拓展信息
100018248详情
TURCK 100018248重要参数规格及、参数值,及相似型号如下:
Manufacturer
Design Analysis
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Other
100018248拓展信息