100021490详情
TURCK 100021490重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
8
Permitted cable outer temperature during assembling/handling
-25 - 80
Material of contact surface
Other
性别
Female
触点样式
Pin
0个相似型号
100021490拓展信息








哦! 它是空的。