100023971详情
TURCK 100023971重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
RoHS
Non-Compliant
Ambient temperature
-40 - 80
Rated current In
16
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
饲料类型
Mechanical
0个相似型号
100023971拓展信息








哦! 它是空的。