100025387详情
TURCK 100025387重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
KJB6T
厂商
ITT Cannon, LLC
Product Status
活跃
Pollution degree
3
Material of contact surface
Gold
Material housing
Plastic
Rated current In
16
Ambient temperature
-40 - 80
系列
*
0个相似型号
100025387拓展信息








哦! 它是空的。