1051007详情
TURCK 1051007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
ATEX dust-ex-protection, Cat. 1D
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 2G
Material housing
Plastic
SIL according to IEC 61508
None
Suitable for safety functions
有
Type of electric connection
Plug-in connection
Voltage type
DC
0个相似型号
1051007拓展信息








哦! 它是空的。