1380427详情
TURCK 1380427重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
房屋材料
Tin-Plated Aluminum
Manufacturer Part Number
GP-250-0
Wire Size
1/0 AWG;2/0 AWG;3/0 AWG;4/0 AWG;250 kcmil
Manufacturer
Thomas & Betts
0个相似型号
1380427拓展信息
1380427详情
TURCK 1380427重要参数规格及、参数值,及相似型号如下:
材料
Steel
房屋材料
Tin-Plated Aluminum
Manufacturer Part Number
GP-250-0
Wire Size
1/0 AWG;2/0 AWG;3/0 AWG;4/0 AWG;250 kcmil
Manufacturer
Thomas & Betts
1380427拓展信息