1513402详情
TURCK 1513402重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG33MH400P2DK
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Type of electric connection
Cable
Material housing
Plastic
Voltage type
DC
Suitable for safety functions
无
额定电流
400 A
0个相似型号
1513402拓展信息
BIM-KST-AP6X
TURCK
1645320
TURCK
BI2-Q5.5-AP6X-0.3-RS4T
TURCK
NI8-M18-VP4X-H1141
TURCK
KLDT-UNT6
TURCK
KLI-CB124
TURCK
KLR-1 ASB3 CLAMP
TURCK
NI15-G30-Y1X
TURCK








哦! 它是空的。