1533001详情
TURCK 1533001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Ambient temperature
-25 - 70
Material housing
Stainless steel
Degree of protection (IP)
IP67
0个相似型号
1533001拓展信息
1533001详情
TURCK 1533001重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Ambient temperature
-25 - 70
Material housing
Stainless steel
Degree of protection (IP)
IP67
1533001拓展信息