1534110详情
TURCK 1534110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Plastic
Degree of protection (IP)
IP68
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 3G
Explosion safety category for dust
ATEX dust-ex-protection, Cat. 3D
0个相似型号
1534110拓展信息








哦! 它是空的。