1534610详情
TURCK 1534610重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Conec
Product Status
活跃
Type of electric connection
Plug-in connection
Ambient temperature
-25 - 70
Material housing
Plastic
Degree of protection (IP)
IP67
系列
-
0个相似型号
1534610拓展信息








哦! 它是空的。