1535532详情
TURCK 1535532重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 70
Degree of protection (IP)
IP67
Material housing
Other
Type of electric connection
Cable
0个相似型号
1535532拓展信息
BIM-EG08-Y1X-H1341
TURCK
NI10-K20-AP6X-S14510M
TURCK
BI1-EG05K-AN6X-V1331
TURCK
BIM-AKT-AP6X 7M W/KLA1
TURCK
NI75U-CP80-VP4X2
TURCK
Bi1.5-EG08K-Y1
TURCK
Bi20-CP40-Y1X
TURCK
Bi1-EG05-Y1
TURCK








哦! 它是空的。