1536600详情
TURCK 1536600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 70
Material housing
Other
Degree of protection (IP)
IP67
0个相似型号
1536600拓展信息
BIM-KST-AP6X
TURCK
1645320
TURCK
BI2-Q5.5-AP6X-0.3-RS4T
TURCK
NI8-M18-VP4X-H1141
TURCK
KLDT-UNT6
TURCK
KLI-CB124
TURCK
KLR-1 ASB3 CLAMP
TURCK
NI15-G30-Y1X
TURCK








哦! 它是空的。