1540332详情
TURCK 1540332重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-26482
Qualification
EREL
Unit Weight
0.047973 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Aerospace
RoHS
N
Voltage type
DC
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
应力消除器
产品类别
Circular MIL Spec Tools, Hardware & Accessories
长度
7695.6
1540332拓展信息








哦! 它是空的。