1544059详情
TURCK 1544059重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Carbide metal
Material suitability
Wood
Material (details)
Carbide
(Ø)
305mm
Content
1pc(s)
Bore Ø
30mm
Type of electric connection
Cable
Material housing
Plastic
Model
Incremental encoder
器件厚度
1.8mm
0个相似型号
1544059拓展信息








哦! 它是空的。