1545219详情
TURCK 1545219重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DT-2RV216A7-MCRO
Manufacturer
Honeywell-Microswitch
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
0个相似型号
1545219拓展信息








哦! 它是空的。