1545221详情
TURCK 1545221重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
弱电
不适用
0个相似型号
1545221拓展信息
1545221详情
TURCK 1545221重要参数规格及、参数值,及相似型号如下:
RoHS
Non-Compliant
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
弱电
不适用
1545221拓展信息