1579914详情
TURCK 1579914重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 70
Degree of protection (IP)
IP67
Material housing
Other
Type of electric connection
Plug-in connection
Voltage type
DC
0个相似型号
1579914拓展信息
1579914详情
TURCK 1579914重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-25 - 70
Degree of protection (IP)
IP67
Material housing
Other
Type of electric connection
Plug-in connection
Voltage type
DC
1579914拓展信息