1593015详情
TURCK 1593015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Clamp
Material housing
Plastic
Degree of protection (IP)
IP68
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 2G
Programmable
有
Explosion safety category for dust
ATEX dust-ex-protection, Cat. 2D
Model
Other
0个相似型号
1593015拓展信息








哦! 它是空的。