1593102详情
TURCK 1593102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP68
Programmable
有
Model
Incremental encoder
0个相似型号
1593102拓展信息
1593102详情
TURCK 1593102重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP68
Programmable
有
Model
Incremental encoder
1593102拓展信息