1593103详情
TURCK 1593103重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP68
Material housing
Other
Model
Incremental encoder
Programmable
有
Type of electric connection
Plug-in connection
0个相似型号
1593103拓展信息
1593103详情
TURCK 1593103重要参数规格及、参数值,及相似型号如下:
Degree of protection (IP)
IP68
Material housing
Other
Model
Incremental encoder
Programmable
有
Type of electric connection
Plug-in connection
1593103拓展信息