1593110详情
TURCK 1593110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FAZ-D5/3
Approvals
CCC, CSA, UL, VDE
Manufacturer
Klockner-Moeller, Div of Eaton
RoHS
有
Mounting
DIN Rail
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP68
Programmable
有
Model
Incremental encoder
额定电流
5 A
保护措施
Supplemental
端子类型
Screw
1593110拓展信息








哦! 它是空的。