1593114详情
TURCK 1593114重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP68
Programmable
有
Model
Incremental encoder
0个相似型号
1593114拓展信息
1593114详情
TURCK 1593114重要参数规格及、参数值,及相似型号如下:
RoHS
Non-Compliant
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP68
Programmable
有
Model
Incremental encoder
1593114拓展信息