1600622详情
TURCK 1600622重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Ambient temperature
-25 - 70
Material housing
Stainless steel
Voltage type
DC
Degree of protection (IP)
IP67
Suitable for safety functions
无
0个相似型号
1600622拓展信息








哦! 它是空的。