1644739详情
TURCK 1644739重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Non-Compliant
Type of electric connection
Plug-in connection
Material housing
Metal
Voltage type
DC
Suitable for safety functions
无
性别
Male
0个相似型号
1644739拓展信息
1644739详情
TURCK 1644739重要参数规格及、参数值,及相似型号如下:
触点镀层
Gold
RoHS
Non-Compliant
Type of electric connection
Plug-in connection
Material housing
Metal
Voltage type
DC
Suitable for safety functions
无
性别
Male
1644739拓展信息