23104详情
TURCK 23104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
20 - 250
Type of electric connection
Clamp
Rated control supply voltage at AC 60 Hz
20 - 250
Material housing
Plastic
Voltage type
AC
0个相似型号
23104拓展信息








哦! 它是空的。